EN
  • EN
  • DE

MAX3466ESD

Part No MAX3466ESD
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-485/RS-422 TRANSCVR / 1/1 Transceiver Full RS422, RS485 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 20 mV
Data Rate 40Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630580-MAX3466ESD
Ultra Librarian 3D Model Ultra Librarian MAX3466ESD CAD Model

Description

Introducing the MAX3466ESD from Maxim Integrated

The MAX3466ESD is a high-performance, low-power transceiver module designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This particular device is engineered to facilitate robust communication in industrial, automotive, and telecommunications applications where differential signaling is paramount.

Key Features

  • High-Speed Data Transfer: The MAX3466ESD supports fast data rates, making it suitable for applications requiring quick data exchange and real-time performance.
  • Low Power Consumption: Maxim Integrated has designed this transceiver with energy efficiency in mind, ensuring that it operates with minimal power draw to prolong the life of battery-powered devices.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection to safeguard against sudden voltage spikes, thus enhancing its durability and reliability in harsh environments.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it versatile for use in various settings without compromising performance.
  • Compact Form Factor: The MAX3466ESD comes in a small package, allowing for integration into space-constrained designs without sacrificing functionality.

Applications

The transceiver's robustness and versatility make it an excellent choice for a range of applications, including:

  • Industrial Control Systems
  • Automotive Networks
  • Telecommunication Infrastructure
  • High-Speed Data Acquisition Systems

Technical Specifications

The MAX3466ESD transceiver boasts a number of technical specifications that underscore its performance capabilities:

  • Integrated termination resistors for impedance matching
  • Low-jitter design for signal integrity
  • Hot-swap capability to allow insertion or removal without power cycling the system
  • Compliance with industry standards for ease of integration into existing systems

Maxim Integrated's commitment to quality means that the MAX3466ESD transceiver is not only a powerful component for current designs but also a forward-thinking solution that anticipates the needs of future innovations. Whether for upgrading existing systems or developing new products, the MAX3466ESD is a smart choice for designers looking for a reliable and efficient transceiver solution.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess