The MMBZ5242BW is a surface-mount Zener diode manufactured by Panjit. This diode is designed for voltage regulation and transient voltage suppression in various electronic circuits. As part of the MMBZ52xx series, it is known for its compact size and reliable performance in protecting sensitive components from overvoltage conditions.
Applications
- Voltage regulation in portable devices
- Transient voltage suppression in consumer electronics
- Overvoltage protection in communication equipment
- Clamping circuits
- Protection of sensitive components in industrial applications
Features
- Surface Mount Device (SMD) package
- Small SOD-323 package
- Zener Voltage: 12V (Nominal)
- Tolerance: BW series usually denotes a specific tolerance (consult datasheet for exact value)
- Low leakage current
- High surge current capability
Benefits
- Provides stable voltage regulation, ensuring consistent performance of downstream circuitry.
- Protects sensitive electronic components from voltage spikes and surges, increasing system reliability.
- Compact size allows for high-density circuit board designs.
- Low leakage current minimizes power consumption in battery-powered applications.
- Improved surge protection compared to standard diodes.
Technical Specifications
The MMBZ5242BW Zener diode features a nominal Zener voltage of 12V. The power dissipation is typically around 350mW. Detailed electrical characteristics, including dynamic impedance, reverse leakage current, and forward voltage, can be found in the official Panjit datasheet for the MMBZ5242BW. The operating temperature range is typically -55°C to +150°C. The device is housed in a SOD-323 package. It's crucial to consult the datasheet for precise tolerance values, surge current ratings, and thermal resistance to ensure suitability for the intended application.
Proper mounting techniques and thermal management should be considered during PCB design to maximize the diode's performance and lifespan. The MMBZ5242BW offers a cost-effective solution for voltage regulation and transient protection in a wide range of electronic devices.