EN
  • EN
  • DE

ATXMEGA16E5-M4UR

Part No ATXMEGA16E5-M4UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 16KB FLASH 32UQFN  /  AVR series Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® E5
Package Tape & Reel
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UQFN (4x4)
Base Product Number ATXMEGA16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 1611-ATXMEGA16E5-M4URDKR,1611-ATXMEGA16E5-M4URDKRINACTIVE,1611-ATXMEGA16E5-M4URTRINACTIVE,1611-ATXMEGA16E5-M4URDKR-ND,1611-ATXMEGA16E5-M4URTR-ND,ATXMEGA16E5-M4URTR,1611-ATXMEGA16E5-M4URTR,1611-ATXMEGA16E5-M4URCT,ATXMEGA16E5-M4URCT,ATXMEGA16E5-M4URDKR
Standard Package 6,000
Win Source Part Number 965198-ATXMEGA16E5-M4UR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16E5-M4UR CAD Model

Description

The ATXMEGA16E5-M4UR is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed to offer a perfect balance between power consumption and performance, this MCU is built on an advanced 8/16-bit AVR XMEGA E core, operating at a maximum frequency of 32MHz. With its innovative features and robust architecture, the ATXMEGA16E5-M4UR is an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and automotive products.

This microcontroller comes equipped with 16KB of in-system self-programmable flash, 1KB of EEPROM, and 2KB of internal SRAM, providing ample memory resources for complex applications. The device's memory architecture also includes a DMA (Direct Memory Access) controller, which enables fast data transfer without CPU intervention, thereby increasing the system's overall efficiency.

A standout feature of the ATXMEGA16E5-M4UR is its rich set of peripherals. It includes high-precision analog modules such as a 12-bit ADC (Analog to Digital Converter) and a 12-bit DAC (Digital to Analog Converter), which are essential for accurate sensor readings and control tasks. The MCU also boasts various communication interfaces, including USART, SPI, and TWI, facilitating easy integration with other components and systems.

For enhanced security and data protection, the ATXMEGA16E5-M4UR incorporates features like a hardware cryptographic accelerator for AES and DES, ensuring secure data transactions. Its Event System enables inter-peripheral signaling with minimal CPU overhead, and its innovative Power Reduction Register provides granular control over power consumption for each peripheral, making it an energy-efficient solution.

The ATXMEGA16E5-M4UR operates within a voltage range of 1.6V to 3.6V and is available in a 32-pin QFN package. It also supports a -40°C to +85°C temperature range, making it robust for operation in harsh environments. With its combination of performance, memory, and peripherals, the ATXMEGA16E5-M4UR from Microchip Technology stands out as a versatile and reliable MCU for your next project.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,480 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess