EN
  • EN
  • DE

ATXMEGA32C4-AU

Part No ATXMEGA32C4-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series ATXMEGA32
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811235-ATXMEGA32C4-AU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32C4-AU CAD Model

Description

Microchip Technology ATXMEGA32C4-AU Overview

The ATXMEGA32C4-AU is a high-performance, low-power, 8/16-bit microcontroller from Microchip Technology, designed to execute powerful instructions in a single clock cycle. This microcontroller is a member of the innovative XMEGA C4 family, which is engineered to provide a perfect balance between power consumption and processing capability, making it an ideal solution for a wide range of applications, including industrial control systems, consumer electronics, and automotive products.

Key Features

  • Advanced RISC Architecture: The ATXMEGA32C4-AU boasts a sophisticated Reduced Instruction Set Computing (RISC) architecture that can perform operations in fewer cycles, resulting in exceptional performance and efficiency.
  • High Memory Density: With 32KB of in-system self-programmable flash, 4KB of boot code section, 4KB EEPROM, and 4KB SRAM, this microcontroller offers ample memory for complex applications.
  • Precision Analog Features: The device includes a 12-bit analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC), providing accurate analog signal processing capabilities.
  • Robust Peripheral Set: The ATXMEGA32C4-AU is equipped with a variety of peripherals such as USART, SPI, and two-wire Interface (TWI), enhancing connectivity and data communication options.
  • Extensive Oscillator Options: The microcontroller supports both internal and external oscillators, including a PLL and an internal 32kHz ULP oscillator, offering flexible clocking options.
  • Power Efficiency: Its picoPower technology ensures the device operates with minimal power consumption, even in active and sleep modes.
  • Temperature Range: The ATXMEGA32C4-AU operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

Due to its powerful feature set and adaptability, the ATXMEGA32C4-AU is suitable for a multitude of applications, such as:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Home automation and smart appliances
  • Portable battery-operated devices

With its combination of performance, power efficiency, and robust peripheral support, the Microchip Technology ATXMEGA32C4-AU microcontroller is a versatile choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4972 $53.9664
28+ $3.6900 $103.3200
42+ $3.5747 $150.1374
58+ $3.4594 $200.6452
75+ $3.3441 $250.8075
101+ $2.9982 $302.8182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess