EN
  • EN
  • DE

ATXMEGA32D3-AU

Part No ATXMEGA32D3-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Part Number Series ATXMEGA32
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812917-ATXMEGA32D3-AU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32D3-AU CAD Model

Description

The ATXMEGA32D3-AU is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and low power consumption. This 8/16-bit MCU is built on the innovative AVR® XMEGA® D3 family and is designed to execute powerful instructions in a single clock cycle, providing a throughput approaching 1 MIPS per MHz. This balances power efficiency with processing speed, making it an ideal choice for a wide array of applications, including industrial control systems, consumer electronics, and automotive applications.

Key Features:

  • High-Performance AVR CPU: The device boasts an 8/16-bit RISC architecture that delivers exceptional performance and efficiency.
  • Memory Capacity: It comes equipped with 32KB of in-system self-programmable flash, 4KB of boot code section, 1KB EEPROM, and 4KB SRAM, providing ample space for complex applications.
  • Advanced Peripherals: ATXMEGA32D3-AU includes rich peripheral features such as eight-channel event system, two 16-bit timers, four USARTs, two two-wire interfaces (TWIs), two serial peripheral interfaces (SPIs), and 16-channel/12-bit ADC with optional differential input with programmable gain and a two-channel/12-bit DAC.
  • Power Efficiency: The device operates between 1.6-3.6V and features multiple power-saving modes, which significantly reduce power consumption during idle periods.
  • Robust Security: The microcontroller provides advanced security features like AES and DES crypto engine, ensuring secure data communication.
  • Packaging: Available in a 64-pin TQFP package, the ATXMEGA32D3-AU is suitable for space-constrained applications.

Applications:

The versatility of the ATXMEGA32D3-AU allows it to be used in a multitude of applications. It's perfect for building automation, climate control systems, utility metering, medical devices, and any application requiring advanced communication capabilities, robust security features, and low power consumption.

With its combination of advanced features and power efficiency, the ATXMEGA32D3-AU from Microchip Technology stands out as a superior choice for designers looking to develop sophisticated and reliable products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3193 $51.8316
29+ $3.5441 $102.7789
44+ $3.4333 $151.0652
61+ $3.3226 $202.6786
78+ $3.2118 $250.5204
105+ $2.8796 $302.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess