EN
  • EN
  • DE

ATXMEGA32D4-MH

Part No ATXMEGA32D4-MH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8/16-bit AVR XMEGA D4 Microcontroller | IC MCU 8/16BIT 32KB FLASH 44VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Data Bus Width 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 4K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Family Part Number ATXMEGA32
Manufacturer Pack Quantity 360
MSL Level 3 (168 Hours)
Win Source Part Number 729678-ATXMEGA32D4-MH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32D4-MH CAD Model

Description

The ATXMEGA32D4-MH is a cutting-edge microcontroller unit (MCU) from the renowned Microchip Technology. This powerful MCU is part of the AVR® XMEGA® D4 family, which is designed for applications requiring low power consumption and high performance. The ATXMEGA32D4-MH is particularly suitable for industrial, consumer electronics, and automotive applications, where efficiency and reliability are paramount.

Key Features

  • Advanced RISC Architecture: The device is based on the 8/16-bit AVR CPU with hardware multiplier, which runs at a maximum frequency of 32MHz. This architecture provides a perfect balance between power consumption and processing speed.
  • Memory: It boasts a substantial 32KB of in-system self-programmable flash, 4KB boot code section, 4KB EEPROM, and 4KB SRAM, allowing ample space for complex programs and data storage.
  • Peripherals: A rich set of peripherals including four 16-bit timers/counters, two USARTs, two Two-Wire Interfaces (TWIs), two SPIs, and 32 I/O lines, enabling versatile connectivity and control options.
  • Power Efficiency: The MCU operates between 1.6V to 3.6V and features picoPower technology for ultra-low power consumption, making it ideal for battery-operated devices.
  • Analog Features: It comes with an array of analog features such as a 12-bit ADC, two analog comparators with window mode, and a programmable gain amplifier, providing precise measurement and control capabilities.
  • Advanced Security: The device includes features for secure data communication and storage, such as AES and DES crypto engine, and a Secure Access Unit.
  • Package: The ATXMEGA32D4-MH is available in a 44-pin QFN package, which is suitable for space-constrained applications.

Applications

The versatility of the ATXMEGA32D4-MH makes it an excellent choice for a broad range of applications. It is particularly adept in scenarios that demand sophisticated control systems, such as industrial control panels, automotive control systems, home automation, medical devices, and IoT endpoints. Its robust feature set also makes it a preferred component for prototyping and educational purposes, providing a solid foundation for both learning and innovation.

For designers looking for a high-performance, low-power MCU with a comprehensive feature set, the Microchip Technology ATXMEGA32D4-MH represents a superior option that can meet the demands of today's advanced electronic applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8221 $54.6630
70+ $1.4951 $104.6570
105+ $1.4484 $152.0820
145+ $1.4016 $203.2320
185+ $1.3549 $250.6565
250+ $1.2148 $303.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess