EN
  • EN
  • DE

ATZB-A24-U0B

Part No ATZB-A24-U0B
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 SMD / 802.15.4 Zigbee? Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Series ZigBit™
Package Bulk
Product Status Obsolete
Programmable Not Verified
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 20dBm
Sensitivity -101dBm
Serial Interfaces I2C, JTAG, SPI, UART, USART
Antenna Type Antenna Not Included
Utilized IC / Part AT86RF230
Memory Size 128kB Flash, 4kB EEPROM, 8kB RAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 39.5mA
Current - Transmitting 183.5mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case Module
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8517.79.0000
Win Source Part Number 862636-ATZB-A24-U0B
Ultra Librarian 3D Model Ultra Librarian ATZB-A24-U0B CAD Model

Description

Microchip Technology's ATZB-A24-U0B Wireless Module

The ATZB-A24-U0B from Microchip Technology is a sophisticated and versatile wireless module designed to facilitate seamless integration of ZigBee® communication into various electronic systems. This compact module is an ideal solution for developers looking to implement advanced wireless connectivity in applications such as home automation, industrial control, smart energy management, and wireless sensor networks.

At the heart of the ATZB-A24-U0B module lies an advanced RF transceiver that operates in the 2.4 GHz frequency band, providing reliable and robust communication compliant with the IEEE 802.15.4 standard. The module is equipped with an integrated antenna, which simplifies the design process and reduces the time to market for developers who may not have specialized RF expertise.

One of the key features of the ATZB-A24-U0B is its compatibility with the ZigBee PRO protocol stack, enabling the creation of scalable, secure, and energy-efficient mesh networks. This feature is particularly beneficial for applications that require long-range communication and the ability to self-heal in response to changes within the network topology.

The module also boasts a low-power design, making it suitable for battery-operated devices where power consumption is a critical consideration. With its power-saving modes, the ATZB-A24-U0B can significantly extend the battery life of the devices it powers, ensuring long-term operation without frequent maintenance.

Integration is made easy with the ATZB-A24-U0B's versatile hardware interface. It includes a range of GPIOs, ADC inputs, and serial communication interfaces such as SPI and UART, providing flexibility for interfacing with microcontrollers and other peripheral devices. Additionally, the module comes pre-certified, reducing the need for costly and time-consuming regulatory approvals.

For developers and engineers looking for a reliable and easy-to-use wireless solution, the Microchip Technology ATZB-A24-U0B module stands out as an excellent choice. Its robust feature set, combined with Microchip's renowned support and resources, ensures a smooth development process and successful deployment of ZigBee-enabled products.

You May Also Be Interested in

Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess