EN
  • EN
  • DE

LT1468IN8#PBF

Part No LT1468IN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 90MHZ 8DIP / Op Amp Single High Speed Amplifier ±18V Automotive 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 22 V/μs
GBP - Gain Bandwidth Product 90MHz
Current - Input Bias 10nA
Voltage - Input Offset 30μV
Operating Supply Current 3.9mA
Output Current per Channel 22mA
Dual Supply Voltage (±) ±4.5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780491-LT1468IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1468
Introduction Date May 08, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1468IN8#PBF CAD Model

Description

Product Overview: LT1468IN8#PBF

The LT1468IN8#PBF is a high-performance, precision operational amplifier from Linear Technology, now part of Analog Devices. This component stands out in the market for its exceptional accuracy and stability, making it an ideal choice for critical signal conditioning applications in various fields such as medical instrumentation, test equipment, and precision data systems.

Key Features

  • Low Noise: The LT1468IN8#PBF boasts an ultra-low noise performance of 2.5nV/√Hz at 1kHz, which is crucial for applications that require a clean and precise signal amplification.
  • High Precision: With an offset voltage of just 50µV and a maximum drift of 0.5µV/°C, this op-amp ensures high accuracy over a wide temperature range, making it reliable for sensitive applications.
  • Fast Settling Time: A fast settling time of 500ns to 0.01% is critical for high-speed analog-to-digital converters (ADCs) and other applications where quick response times are necessary.
  • Wide Supply Range: The device operates with a supply voltage range from ±2.5V to ±15V, providing flexibility in various circuit designs.
  • Low Distortion: Total Harmonic Distortion (THD) is typically 116dB, ensuring high-fidelity signal amplification for audio and other precision applications.

Applications

The LT1468IN8#PBF is versatile and can be used in a range of applications. Its precision and low noise characteristics are particularly well-suited for:

  • High-end audio equipment
  • Medical instrumentation
  • Professional test equipment
  • Analog filters
  • Data acquisition systems
  • Instrumentation amplifiers

Package and Quality

The device is offered in an 8-lead PDIP package, ensuring easy integration into existing designs. The LT1468IN8#PBF is also RoHS compliant and adheres to rigorous industry standards, reflecting Linear Technology's commitment to quality and environmental responsibility.

With its combination of precision, low noise, and versatile supply range, the LT1468IN8#PBF from Linear Technology is an excellent choice for designers who require the utmost in performance and reliability.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1403 $50.2448
39+ $2.5766 $100.4874
61+ $2.4961 $152.2621
83+ $2.4156 $200.4948
108+ $2.3351 $252.1908
144+ $2.0935 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess