EN
  • EN
  • DE
  • IT

AVR128DA48-E/6LX

Part No AVR128DA48-E/6LX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48VQFN / AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 41
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 18x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Base Product Number AVR128DA48
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 150-AVR128DA48-E/6LX
Standard Package 61
Win Source Part Number 1322157-AVR128DA48-E/6LX
Ultra Librarian 3D Model Ultra Librarian AVR128DA48-E/6LX CAD Model

Description

Microchip Technology's AVR128DA48-E/6LX

The AVR128DA48-E/6LX is a versatile and powerful microcontroller from Microchip Technology, designed to provide a perfect balance between performance and power efficiency. This device is part of the AVR DA family of microcontrollers that are known for their ease of use and advanced features, making them suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Core Features

  • High-Performance CPU: At the heart of the AVR128DA48-E/6LX is a high-speed RISC CPU with 128KB of Flash memory, ensuring smooth and efficient operation even in complex applications.
  • Memory: The device boasts 16KB of SRAM and 512 bytes of EEPROM, providing ample storage for program code, data logging, and user settings.
  • Advanced Peripherals: It includes a rich set of peripherals such as multiple USARTs, SPI, and I2C interfaces for serial communication, as well as 10-bit ADCs, DACs, and analog comparators for interfacing with sensors and other analog devices.
  • Flexible Clock Options: The microcontroller supports internal and external clock sources, with a system clock that can run up to 24MHz, ensuring precise timing for all operations.
  • Power Efficiency: With picoPower technology, the AVR128DA48-E/6LX is designed for low-power consumption, which is critical for battery-operated devices.

Connectivity and Expansion

The AVR128DA48-E/6LX provides extensive connectivity options. It has a full complement of communication interfaces, which allows designers to add Wi-Fi, Bluetooth, or other modules for IoT applications. Its 48-pin package also includes numerous GPIOs for interfacing with buttons, LEDs, and other digital components.

Development and Programming

Programming the AVR128DA48-E/6LX is made easy with Microchip's development tools. The device is supported by MPLAB X IDE and MPLAB Code Configurator (MCC) for a streamlined development process. Additionally, it is compatible with Atmel Studio and the AVR-GCC toolchain, providing flexibility for developers familiar with AVR products.

Applications

With its robust feature set, the AVR128DA48-E/6LX is ideal for a myriad of applications, including but not limited to home automation systems, IoT devices, smart sensors, and automotive control units. Its combination of performance, memory, and peripherals, along with low power consumption, makes it a go-to choice for engineers and designers looking for a reliable microcontroller solution.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess