EN
  • EN
  • DE

AVR64DB48T-I/PT

Part No AVR64DB48T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203628-AVR64DB48T-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® DB
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor Core Processor
Program Memory Size 64KB (64K x 8)
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Ultra Librarian 3D Model Ultra Librarian AVR64DB48T-I/PT CAD Model

Description

Microchip Technology's AVR64DB48T-I/PT Microcontroller

The AVR64DB48T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficient power consumption and robust processing capabilities. This MCU is part of the AVR DB family of microcontrollers that are designed to deliver a perfect blend of power efficiency and performance, making them ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

At the heart of the AVR64DB48T-I/PT is a 64-pin, 8-bit AVR processor that operates at a maximum frequency of 24MHz. This processor is supported by 48KB of in-system self-programmable flash memory, which is ample for storing complex programs and algorithms. In addition, the MCU comes with 6KB of SRAM and 256 Bytes of EEPROM, which provides flexibility for data storage and retention across power cycles.

The device boasts an impressive set of peripherals, including a range of analog features such as a 12-bit differential Analog-to-Digital Converter (ADC) with a Programmable Gain Amplifier (PGA), which is ideal for precision sensor readings. The MCU also features a 10-bit Digital-to-Analog Converter (DAC) for accurate analog output capabilities.

For connectivity, the AVR64DB48T-I/PT offers robust interface options, including SPI, I2C, and USART interfaces, which allow for easy integration with other components in a system. Moreover, it has multiple timers/counters and PWM channels that aid in precise control over various functions such as motor control and LED dimming.

One of the standout features of this MCU is its picoPower technology, which enables ultra-low power consumption in both active and sleep modes. This makes the AVR64DB48T-I/PT an excellent choice for battery-operated devices where power efficiency is critical.

The MCU is also equipped with safety and diagnostic features, such as CRC Scan, Windowed Watchdog Timer, and Brown-out Detector, ensuring reliable operation even in harsh environments. The AVR64DB48T-I/PT comes in a TQFP package and is characterized for operation from -40°C to 85°C, providing a robust solution for a wide range of temperature conditions.

Overall, the AVR64DB48T-I/PT from Microchip Technology is a versatile and powerful microcontroller that offers a perfect balance of performance, power efficiency, and advanced features, suitable for a multitude of sophisticated applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1593 $54.0709
30+ $3.4127 $102.3810
46+ $3.3061 $152.0806
63+ $3.1994 $201.5622
81+ $3.0928 $250.5168
109+ $2.7729 $302.2461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess