EN
  • EN
  • DE

AX1000-FG484

Part No AX1000-FG484
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 317 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features series Field Programmable Gate Array (FPGA) IC 317 165888 484-BGA
Manufacturer Microchip Technology
Series Axcelerator
Package Tray
Number of I/O 317
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name AX1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912309-AX1000-FG484
Ultra Librarian 3D Model Ultra Librarian AX1000-FG484 CAD Model

Description

Microchip Technology's AX1000-FG484: A Cutting-Edge Solution

The AX1000-FG484 is a high-performance product from the renowned semiconductor manufacturer, Microchip Technology. Designed to meet the needs of modern electronic applications, this product is a testament to Microchip's commitment to innovation and quality.

Core Features:

  • Advanced Technology: The AX1000-FG484 is built on a state-of-the-art platform, ensuring top-notch efficiency and reliability for complex electronic systems.
  • High Integration: With its dense integration capabilities, this product allows for a reduction in system component count, leading to cost savings and a smaller system footprint.
  • Flexibility: Designed with versatility in mind, the AX1000-FG484 can be used across various industries and applications, ranging from automotive to industrial automation.

Specifications:

The AX1000-FG484 boasts impressive specifications that make it suitable for a wide array of applications:

Parameter Value
Package Type FG484
Operating Temperature -40°C to +85°C
Supply Voltage Typical 1.2V - 3.3V

Applications:

The AX1000-FG484 is ideal for applications that require high-speed signal processing and advanced control, such as:

  • Embedded Control Systems
  • Communication Infrastructure
  • Automotive Electronics
  • Industrial Automation

Quality and Support:

Microchip Technology is known for its rigorous quality standards, and the AX1000-FG484 is no exception. Customers can expect reliable performance backed by Microchip's comprehensive technical support and customer service.

Whether you're designing a sophisticated industrial system or an innovative consumer product, the AX1000-FG484 from Microchip Technology is a smart choice that delivers both performance and value.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess