EN
  • EN
  • DE

AX2000-1CGS624M

Part No AX2000-1CGS624M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 418 I/O 624CCGA / series Field Programmable Gate Array (FPGA) IC 418 294912 624-BCCGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series Axcelerator
Package Tray
Number of LABs/CLBs 32256
Total RAM Bits 294912
Number of I/O 418
Number of Gates 2000000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Through Hole
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 624-BCCGA
Supplier Device Package 624-CCGA (32.5x32.5)
Base Product Number AX2000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1022964-AX2000-1CGS624M
Ultra Librarian 3D Model Ultra Librarian AX2000-1CGS624M CAD Model

Description

The AX2000-1CGS624M is a high-performance, low-power Field-Programmable Gate Array (FPGA) from Microchip Technology. This versatile and efficient FPGA is designed to meet the demanding needs of modern digital applications. It is well-suited for a wide range of uses, from industrial control systems to advanced communication devices, and from automotive electronics to consumer electronics.

Key Features

  • High Density: The device boasts a large number of logic cells, enabling complex digital circuits to be implemented on a single chip.
  • Low Power Consumption: It is engineered to minimize power usage, making it ideal for power-sensitive applications.
  • High-Speed I/O: Equipped with numerous high-speed input/output pins, the AX2000-1CGS624M can handle fast data transfers, which is essential for high-throughput systems.
  • Flexible Logic Resources: It includes a rich set of logic resources that provide designers with the flexibility to implement a wide variety of digital functions.
  • Advanced Security Features: Security is a top priority, and this product incorporates features to protect against unauthorized access and tampering.

Applications

The AX2000-1CGS624M is a versatile component that can be used in various applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Driver Assistance Systems
  • Industrial Automation and Process Control
  • Consumer Electronics
  • Medical Devices
  • Defense and Aerospace Systems

Technical Specifications

Parameter Value
Logic Elements High
Package 624-pin BGA
Operating Temperature -40°C to +85°C
Supply Voltage Typical 1.2V

Overall, the AX2000-1CGS624M from Microchip Technology is a robust and reliable FPGA that offers a blend of performance, power efficiency, and security, making it an excellent choice for a multitude of cutting-edge electronic applications.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess