EN
  • EN
  • DE
  • IT

AY0438T-I/L

Part No AY0438T-I/L
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC LCD DRIVER CMOS 32SEG 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Display Type LCD
Configuration 32 Segment
Digits or Characters 16 Characters
Operating Supply Current 25μA
Supply Voltage - Operating 3 V to 8.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 199544-AY0438T-I/L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AY0438T-I/L CAD Model

Description

Microchip Technology's AY0438T-I/L LCD Driver

The AY0438T-I/L is a versatile LCD driver developed by Microchip Technology, designed to deliver high-quality display solutions for a wide range of applications. This integrated circuit is specifically engineered to drive liquid crystal displays (LCDs) with ease, providing a seamless and efficient interface between the display and the controlling microprocessor.

With its ability to support multiple display modes, the AY0438T-I/L is suitable for alphanumeric and graphic displays. It can handle up to 32 segments and supports 4 backplane drivers, making it an ideal choice for small to medium-sized LCD panels. This flexibility allows designers to create custom display configurations tailored to their specific needs, whether it's for consumer electronics, industrial control panels, or automotive dashboards.

The AY0438T-I/L operates at a wide voltage range, ensuring compatibility with various system designs and power requirements. Its low power consumption makes it an excellent choice for battery-operated devices where energy efficiency is paramount. Additionally, the chip's temperature compensation feature ensures that the display remains clear and readable across a broad temperature range, which is critical for outdoor or harsh-environment applications.

Designed for longevity and reliability, the AY0438T-I/L is housed in a robust package that protects the chip from environmental factors while maintaining its performance. Its extended temperature range and industrial-grade construction make it a durable choice for applications that demand consistent operation under challenging conditions.

Programming the AY0438T-I/L is straightforward, thanks to its simple instruction set and interface options. It can be easily integrated into existing systems, reducing development time and simplifying the design process. The driver also supports serial interface options, allowing for reduced pin count and simplified PCB layouts.

In summary, the AY0438T-I/L LCD driver from Microchip Technology is a highly adaptable, efficient, and reliable solution for driving LCD panels. Its combination of flexibility, low power consumption, and robust design makes it an excellent choice for a myriad of applications that require clear and consistent visual displays.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3481
Harris Corporation
4 DIGIT UP/DOWN COUNTER
Lowest to $100.3368
Alpha & Omega Semiconductor Inc.
IC DISPLAY DRIVER / Driver
Lowest to $1.0246
ON Semiconductor
IC DRVR DOT MATRIX 100TQFP
Lowest to $39.1652
Maxim Integrated
IC BASEBOARD/STORAGE CTLR CSBGA / Driver
Lowest to $5.2156
National Semiconductor (TI)
LIQUID CRYSTAL DRIVER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $70.0699
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $8.5012
ON Semiconductor
FLUORESCENT DISPLAY CONTROLLER,
Lowest to $3.5143

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.5474 $105.0948
3+ $43.1159 $129.3477
5+ $41.7685 $208.8425
6+ $40.4211 $242.5266
8+ $39.0738 $312.5904
10+ $35.0316 $350.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess