EN
  • EN
  • DE

BZV55C5V6

Part No BZV55C5V6
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V DO213AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±7%
Current - Reverse Leakage @ Vr 1 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case DO-213AA (Glass)
Supplier Device Package DO-213AA
Base Product Number BZV55C5V6
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 574831-BZV55C5V6
Ultra Librarian 3D Model Ultra Librarian BZV55C5V6 CAD Model

Description

Product Overview: BZV55C5V6 from Microchip Technology

The BZV55C5V6 is a high-performance Zener diode crafted by the renowned Microchip Technology, a brand synonymous with quality and innovation in the semiconductor industry. This compact surface-mount device is designed to provide a precise voltage reference and regulation, making it an ideal choice for a vast array of electronic applications.

Key Features:

  • Voltage Regulation: The BZV55C5V6 offers a nominal Zener voltage of 5.6V, which is ideal for providing a stable reference voltage in various circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate levels of power, making it suitable for both low-power and medium-power applications.
  • Package: Encased in a small LL-34 package, the BZV55C5V6 is designed for surface-mount technology (SMT), ensuring a compact footprint on printed circuit boards (PCBs).
  • Tolerance: The device features a standard tolerance of ±5%, ensuring reliable performance and consistent output.
  • Operating Temperature Range: It is capable of operating over a wide temperature range from -65°C to +175°C, which allows for use in environments with varying temperature conditions.

Applications:

  • Power supply regulation
  • Overvoltage and surge protection
  • Voltage reference in analog circuits
  • Energy management systems
  • Consumer electronics
  • Telecommunications equipment

The BZV55C5V6 Zener diode from Microchip Technology is a testament to the company's commitment to providing components that blend quality, performance, and versatility. Whether it's for industrial control systems, automotive electronics, or portable devices, this Zener diode is engineered to deliver reliable and consistent voltage regulation solutions. Its small size and robust construction make it an excellent choice for designers looking to optimize board space without compromising on performance.

For detailed specifications and application notes, customers are encouraged to consult the official datasheet provided by Microchip Technology, which offers in-depth information to ensure proper integration into their projects.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess