EN
  • EN
  • DE

BZV55C6V2/TR

Part No BZV55C6V2/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR  /  Zener Diode 6.2 V ±6% Surface Mount DO-213AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±6%
Current - Reverse Leakage @ Vr 3 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AA (Glass)
Supplier Device Package DO-213AA
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-BZV55C6V2/TR
Standard Package 1
Win Source Part Number 1144994-BZV55C6V2/TR
Ultra Librarian 3D Model Ultra Librarian BZV55C6V2/TR CAD Model

Description

The BZV55C6V2/TR is a precision Zener diode product from the renowned semiconductor manufacturer, Microchip Technology. This high-quality electronic component is designed to provide reliable voltage regulation with a nominal Zener voltage of 6.2 volts. Packaged in a compact SOD-80C surface-mount package, this Zener diode is optimized for automated assembly processes, making it an ideal choice for high-volume production.

Key Features

  • Zener Voltage: The device offers a precise breakdown voltage of 6.2V, which is suitable for a variety of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 500mW, the BZV55C6V2/TR can handle moderate levels of power, making it suitable for a range of electronic circuits.
  • Package Type: This Zener diode comes in a small SOD-80C package, which is designed for space-saving on PCBs and is compatible with standard SMD assembly processes.
  • High Stability: The diode is characterized by its high stability and low dynamic impedance, ensuring consistent performance over a range of operating conditions.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, allowing for precise voltage regulation in critical applications.
  • Operating Temperature Range: It can operate over a wide temperature range from -65°C to +175°C, offering reliability in various environments.

Applications

The BZV55C6V2/TR is versatile and can be used in numerous electronic applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power supply units
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the BZV55C6V2/TR is no exception. Each diode is manufactured to meet stringent industry standards, ensuring high reliability and performance in even the most demanding applications. Whether for commercial, industrial, or aerospace use, this Zener diode is an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess