EN
  • EN
  • DE

GBPC2504

Part No GBPC2504
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 400V 25A GBPC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr onsemi
Series -
Package Bulk
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 400 V
Current - Average Rectified (Io) 25 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr 5 µA @ 400 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type QC Terminal
Package / Case 4-Square, GBPC
Supplier Device Package GBPC
Base Product Number GBPC25
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1368036-GBPC2504
Ultra Librarian 3D Model Ultra Librarian GBPC2504 CAD Model

Description

The GBPC2504 is a high-quality bridge rectifier from ON Semiconductor, renowned for its reliability and efficiency in converting alternating current (AC) to direct current (DC). This robust electronic component is a pivotal part of power supply units, making it a staple in both commercial and industrial applications.

Key Features

  • Voltage Ratings: The GBPC2504 has a maximum repetitive peak reverse voltage of 400V, making it suitable for moderate voltage applications.
  • Current Capacity: It boasts a high forward current of 25A, allowing it to handle significant power for its size.
  • High Surge Current Capability: This bridge rectifier is capable of withstanding a high surge current, which is critical for applications that experience power spikes.
  • Isolation Voltage: With an isolation voltage of 1500V, the GBPC2504 ensures safe operation by preventing electrical shocks and protecting other components from voltage spikes.
  • Case: The component is encapsulated in a GBPC package, which provides a robust and durable housing to withstand harsh conditions.
  • Terminals: Its plated terminals are solderable per MIL-STD-750, Method 2026, ensuring secure and reliable connections.

Applications

The GBPC2504 is ideal for use in a variety of electronic devices and power systems, such as:

  • Power supplies
  • Converters
  • AC/DC converters for motor drives
  • Machine tool control
  • Welding equipment

Advantages

Choosing the GBPC2504 bridge rectifier from ON Semiconductor provides several advantages:

  • Efficiency: It ensures efficient conversion of AC to DC, minimizing energy loss.
  • Reliability: ON Semiconductor's reputation for quality means this component is designed for long-term reliability.
  • Thermal Performance: Its superior thermal performance ensures stability even under high operating temperatures.

With its combination of high performance, reliability, and safety features, the GBPC2504 from ON Semiconductor is an excellent choice for engineers and designers looking to build or maintain power conversion systems.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3173 $52.6920
95+ $1.0809 $102.6855
145+ $1.0471 $151.8295
200+ $1.0133 $202.6600
260+ $0.9796 $254.6960
345+ $0.8782 $302.9790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess