EN
  • EN
  • DE

C5310A1-0134

Part No C5310A1-0134
Manufacturer Microchip Technology
Catalog Oscillators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050898-C5310A1-0134
Categories Oscillators
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C5310A1-0134 CAD Model

Description

The C5310A1-0134 is a state-of-the-art semiconductor device from Microchip Technology, a leading provider in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, from automotive systems to industrial automation, consumer electronics, and the burgeoning Internet of Things (IoT) sector.

At the heart of the C5310A1-0134 is a robust microcontroller architecture that provides flexibility and power for complex computing tasks. It features an optimized set of peripherals that allow for high levels of integration, which in turn can help reduce overall system costs and improve reliability.

Key Features:

  • High-Performance Processing: The device boasts a powerful processing core that ensures swift and efficient handling of computational tasks, making it ideal for time-sensitive applications.
  • Advanced Peripherals: With a range of built-in peripherals, the C5310A1-0134 simplifies design and enhances functionality without the need for additional components.
  • Low Power Consumption: Designed with energy efficiency in mind, this product is suitable for battery-powered devices, offering longer operational life and reduced environmental impact.
  • Robust Security Features: Microchip Technology understands the importance of security in today's connected world, which is why the C5310A1-0134 includes advanced security features to protect against unauthorized access and ensure data integrity.
  • Wide Operating Temperature Range: This device is engineered to perform reliably in a variety of environmental conditions, making it a versatile choice for applications exposed to extreme temperatures.

Whether you're developing cutting-edge technology for consumer markets or industrial-grade solutions, the C5310A1-0134 from Microchip Technology provides the performance, integration, and reliability needed to excel in your application. Its compact size, coupled with its impressive feature set, ensures that it can meet the rigorous demands of modern electronic systems, all while maintaining a footprint conducive to streamlined design.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess