EN
  • EN
  • DE

CAP1203-1-SN-TR

Part No CAP1203-1-SN-TR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR CAP 3CH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Capacitive Touch Buttons 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CAP1203
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CAP1203-1-SN-DKR, CAP1203-1-SN-CT
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865749-CAP1203-1-SN-TR
Ultra Librarian 3D Model Ultra Librarian CAP1203-1-SN-TR CAD Model

Description

Microchip Technology CAP1203-1-SN-TR Touch Sensor

The CAP1203-1-SN-TR is a sophisticated touch sensor IC designed and manufactured by Microchip Technology. This cutting-edge component is a staple in the realm of user interface technology, offering a seamless and intuitive touch experience for a wide range of applications. The CAP1203-1-SN-TR is particularly well-suited for implementing touch controls in consumer electronics, home appliances, medical devices, and industrial control panels.

Featuring Microchip's proprietary RightTouch® technology, the CAP1203-1-SN-TR offers robust sensitivity and noise immunity, ensuring reliable operation even in challenging environmental conditions. This touch sensor is capable of detecting touch inputs through a variety of materials, such as glass or plastic, allowing for flexible design options and the creation of sleek, modern user interfaces.

The device supports up to three touch inputs, making it an ideal choice for applications requiring multiple touch keys. It also includes advanced features such as automatic recalibration and an adjustable sensitivity level, which help maintain optimal performance without the need for constant manual adjustments.

One of the key benefits of the CAP1203-1-SN-TR is its low power consumption. The sensor operates in a low-power mode that significantly extends battery life in portable devices, making it an eco-friendly choice for power-sensitive applications. Additionally, the touch sensor supports communication via I²C interface, facilitating easy integration with microcontrollers and other digital systems.

The CAP1203-1-SN-TR comes in a compact, 6-pin SN package, which is highly space-efficient and perfect for designs where board space is at a premium. The sensor is also available in tape and reel packaging (denoted by the '-TR' suffix), which is suitable for automated, high-volume production environments.

Overall, the Microchip Technology CAP1203-1-SN-TR touch sensor represents a blend of performance, efficiency, and versatility, making it a top choice for designers looking to enhance the user experience with reliable and responsive touch controls.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $7.5075
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $14.4445
NXP / Nexperia
IC CTLR TOUCH SENSOR PROX 16-QFN / Capacitive Touch Screen 16-Pin QFN EP Each
Lowest to $1.4465
NXP / Nexperia
IC CTLR TOUCH SENSR PROX 16TSSOP / Capacitive Touch Screen 16-Pin TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $24.6512
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 8CH CAP 20VFQFPN
Lowest to $1.8399
Microchip Technology
INTEGRATED-CIRCUIT
Lowest to $5.4508
Microchip Technology
IC TOUCH SENSOR 7KEY 20VQFN
Lowest to $2.4942

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6714 $50.1420
75+ $1.3715 $102.8625
115+ $1.3286 $152.7890
160+ $1.2857 $205.7120
205+ $1.2429 $254.7945
270+ $1.1143 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess