EN
  • EN
  • DE

DN2540N5

Part No DN2540N5
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 400V 500MA 3TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 400V
Continuous Drain Current at 25°C 500mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 0V
Max Input Capacitance 300pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Depletion Mode
Power Dissipation (Max) 15W (Tc)
Maximum Rds On at Id,Vgs 25 Ohm @ 120mA, 0V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 037255-DN2540N5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DN2540N5 CAD Model

Description

Product Overview: DN2540N5 - Microchip Technology

The DN2540N5 is a high-performance depletion-mode FET (Field-Effect Transistor) designed and manufactured by Microchip Technology. This component is a N-channel vertical DMOS transistor that is well-suited for a wide range of applications requiring efficient power control and management. With its robust design, the DN2540N5 offers excellent reliability and performance, making it a preferred choice for engineers and designers in various industries.

The DN2540N5 operates over a wide voltage range, typically 400V, and features a low threshold voltage, which allows for easy biasing in designs. The device is characterized by its high input impedance and minimal gate leakage current, which contribute to its low power dissipation and make it ideal for battery-powered and energy-sensitive circuits. Its high current capability, up to 500mA, enables it to handle significant power levels, suitable for applications such as power supplies, converters, and motor control circuits.

This transistor is housed in a TO-220 package, which is known for its excellent thermal performance, ensuring the device operates effectively even under high power conditions. The package is also designed for easy mounting on PCBs, which simplifies the assembly process and allows for efficient heat dissipation.

Key features of the DN2540N5 include:

  • Depletion-mode N-channel DMOS FET
  • High voltage capability: 400V
  • Continuous drain current: 500mA
  • Low gate charge and drive requirements
  • TO-220 package for optimal thermal management

The DN2540N5 is not only a testament to Microchip Technology's commitment to quality and innovation but also provides a reliable and cost-effective solution for managing power in electronic systems. Whether for industrial, consumer, or automotive applications, this transistor offers the performance and durability necessary to meet the demands of modern electronic circuits.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,438 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess