EN
  • EN
  • DE

DN3545N3-G

Part No DN3545N3-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 450V 136MA TO92  /  N-Channel 450 V 136mA (Ta) 740mW (Ta) Through Hole TO-92 (TO-226)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Microchip Technology
Package Bag
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 450 V
Current - Continuous Drain (Id) @ 25°C 136mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 0V
Rds On (Max) @ Id, Vgs 20Ohm @ 150mA, 0V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 360 pF @ 25 V
FET Feature Depletion Mode
Power Dissipation (Max) 740mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-92 (TO-226)
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Base Product Number DN3545
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 1,000
Win Source Part Number 1186274-DN3545N3-G
Ultra Librarian 3D Model Ultra Librarian DN3545N3-G CAD Model

Description

Microchip Technology's DN3545N3-G: A Robust High-Voltage N-Channel Depletion-Mode MOSFET

The DN3545N3-G is a state-of-the-art depletion-mode (normally-on) MOSFET brought to you by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-voltage N-channel MOSFET is designed to operate in enhancement-mode with the application of a negative gate voltage. Renowned for its reliability and efficiency, the DN3545N3-G is an ideal choice for a variety of applications that require a high blocking voltage, low on-resistance, and the ability to conduct in the absence of a gate voltage.

With a drain-source voltage (Vds) of up to 350V, the DN3545N3-G is capable of handling high voltage requirements with ease. Its integrated Zener diode from gate to source ensures protection against overvoltage, making it a robust option for demanding environments. The device's gate-source voltage (Vgs) of -3V to +10V provides flexibility in control and the ability to switch off the device by applying a negative voltage.

The DN3545N3-G boasts a low on-resistance (Rds(on)), which translates to reduced power losses during operation and enhances overall efficiency. This feature, coupled with its zero gate voltage drain current (Idss) of 1mA at Vds of 350V, makes it an energy-efficient choice for power management applications.

Enclosed in a TO-92 package, the DN3545N3-G is not only compact but also offers ease of integration into a wide range of electronic circuits. Its lead-free and RoHS-compliant design underscores Microchip's commitment to environmental sustainability.

Applications that can benefit from the DN3545N3-G include, but are not limited to, current regulators, DC-DC converters, power amplifiers, and voltage-controlled resistors. Whether you're designing for industrial, telecommunications, or consumer electronics, the DN3545N3-G delivers performance and reliability that engineers and designers can trust.

Choose the Microchip Technology DN3545N3-G for your next high-voltage application and experience the perfect blend of power, precision, and protection.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5338 $61.3520
85+ $1.4349 $121.9665
130+ $1.3853 $180.0890
180+ $1.2864 $231.5520
235+ $1.2369 $290.6715
295+ $1.1875 $350.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess