EN
  • EN
  • DE

DSA1001CL2-012.2880VAO

Part No DSA1001CL2-012.2880VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 12.288 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 12.288 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345039-DSA1001CL2-012.2880VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL2-012.2880VAO CAD Model

Description

Product Overview: DSA1001CL2-012.2880VAO

Manufacturer: Microchip Technology

Product Category: Timing Solutions

The DSA1001CL2-012.2880VAO is a high-performance, precision oscillator module designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of Microchip's extensive range of timing solutions that cater to a wide array of applications requiring accurate clock signals.

Key Features:

  • Frequency: The oscillator operates at a stable frequency of 12.2880 MHz, which is ideal for synchronization and timing critical applications.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with a variety of digital systems.
  • Output Type: The oscillator provides a CMOS level output, which is a common requirement for digital interfacing, ensuring compatibility with most microcontrollers and digital logic circuits.
  • Package / Case: The product comes in a compact surface-mount package, allowing for efficient use of board space and easy integration into various designs.
  • Temperature Stability: This oscillator maintains stable performance over a wide temperature range, ensuring reliability in diverse operating conditions.
  • RoHS: The DSA1001CL2-012.2880VAO is compliant with RoHS (Restriction of Hazardous Substances), making it environmentally friendly and suitable for use in a wide range of markets including the EU.

Applications:

The precision and stability of the DSA1001CL2-012.2880VAO make it an excellent choice for use in:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Consumer electronics
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Embedded systems

With its reliable performance and Microchip's reputation for quality, the DSA1001CL2-012.2880VAO is a versatile component that meets the needs of designers and engineers looking for a dependable timing solution.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess