EN
  • EN
  • DE

DSA1001CL2-016.0000VAO

Part No DSA1001CL2-016.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 16 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345100-DSA1001CL2-016.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL2-016.0000VAO CAD Model

Description

The DSA1001CL2-016.0000VAO is a high-performance, precision oscillator from Microchip Technology, designed to meet the demanding requirements of modern electronic systems. This MEMS (Micro-Electro-Mechanical Systems) oscillator provides a stable frequency source, with a nominal frequency of 16.0000 MHz, making it suitable for a wide range of applications, including telecommunications, networking, and embedded systems.

Key Features

  • Frequency: The oscillator operates at a precise frequency of 16.0000 MHz, which is ideal for timing-critical applications.
  • Package: It comes in a compact CL2 package, which is designed for surface-mount technology (SMT), allowing for easy integration into various circuit designs.
  • Stability: The DSA1001CL2-016.0000VAO offers excellent frequency stability, ensuring reliable performance over a range of environmental conditions.
  • Supply Voltage: It supports a supply voltage (Vdd) that is compatible with common logic levels, facilitating seamless integration with other components.
  • Output Type: The oscillator provides a CMOS-compatible output, which is widely used in digital circuits for its ease of interfacing and low power consumption.
  • Operating Temperature: This device is designed to operate over a broad temperature range, which is critical for applications that may experience variable environmental conditions.

Applications

The DSA1001CL2-016.0000VAO is versatile and can be used in a variety of applications. Its precision and reliability make it an excellent choice for use in communication devices, data transfer equipment, and advanced computing systems. Additionally, it is suitable for industrial applications where consistent and accurate timing is essential.

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSA1001CL2-016.0000VAO is no exception. It is manufactured to the highest standards to ensure it meets the stringent requirements of the most critical systems. Customers can trust this oscillator to deliver consistent performance and contribute to the overall reliability of their electronic systems.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess