EN
  • EN
  • DE

DSA1001CL2-033.3333TVAO

Part No DSA1001CL2-033.3333TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 33.3333 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 33.3333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344975-DSA1001CL2-033.3333TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL2-033.3333TVAO CAD Model

Description

The DSA1001CL2-033.3333TVAO is a highly precise and reliable product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of digital signal controllers and microcontrollers designed to meet the needs of various applications across multiple industries.

Key Features:

  • High Performance: The DSA1001CL2-033.3333TVAO is engineered to deliver exceptional performance for demanding applications, ensuring efficient processing and control.
  • Accuracy: With its precise timing and control, this product offers outstanding accuracy, making it ideal for applications where precision is critical.
  • Connectivity: Equipped with advanced connectivity features, it allows for seamless integration with other components and systems, enhancing overall system capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, this product helps to reduce overall power consumption, which is essential for battery-powered or energy-sensitive applications.
  • Robust Design: The DSA1001CL2-033.3333TVAO is built to withstand harsh environments and conditions, ensuring reliability and longevity.

Applications:

The versatility of the DSA1001CL2-033.3333TVAO makes it suitable for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Communication Systems
  • Power Management
  • Medical Devices

Technical Specifications:

The DSA1001CL2-033.3333TVAO boasts a robust set of technical specifications designed to meet the requirements of sophisticated electronic systems:

  • Clock Frequency: 33.3333 MHz
  • Package Type: Surface-Mount
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Defined by Microchip Technology standards

Microchip Technology's commitment to quality and innovation is reflected in the DSA1001CL2-033.3333TVAO, making it a smart choice for developers and engineers looking for a reliable and high-performing component for their next project.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess