EN
  • EN
  • DE

DSA1001DI1-050.0000TVAO

Part No DSA1001DI1-050.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 50PPM / 50 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344662-DSA1001DI1-050.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI1-050.0000TVAO CAD Model

Description

Product Overview: DSA1001DI1-050.0000TVAO

The DSA1001DI1-050.0000TVAO is a cutting-edge electronic component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to meet the demanding needs of modern electronics, providing a robust and reliable solution for a variety of applications.

Key Features:

  • Precision Frequency: The device boasts a precise frequency of 50.0000 MHz, making it ideal for applications requiring a stable and accurate clock source.
  • Package Type: It comes in a compact and durable package, ensuring it can be integrated into a wide range of electronic assemblies with ease.
  • Temperature Stability: The DSA1001DI1-050.0000TVAO is designed to maintain consistent performance over a broad temperature range, making it suitable for use in environments with varying temperature conditions.
  • Low Power Consumption: Microchip Technology's commitment to efficiency is evident in the low power consumption of this device, which helps to extend the battery life of portable applications and reduce energy costs in stationary installations.
  • Quality and Reliability: As with all Microchip products, this component is manufactured to the highest quality standards, ensuring reliability and longevity in the field.

Applications:

The DSA1001DI1-050.0000TVAO is versatile and can be used across various sectors. Some of the typical applications include:

  • Telecommunications equipment
  • Enterprise and consumer networking devices
  • Industrial control systems
  • Internet of Things (IoT) devices
  • High-performance computing platforms

Why Choose Microchip Technology?

Microchip Technology is renowned for its innovation and excellence in the semiconductor industry. By selecting the DSA1001DI1-050.0000TVAO for your project, you benefit from the company's extensive experience, technical support, and commitment to long-term availability. This ensures not just a state-of-the-art product but also peace of mind for the lifecycle of your application.

For detailed specifications, technical documents, and more information about the DSA1001DI1-050.0000TVAO, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess