EN
  • EN
  • DE

DSA1001DI2-027.0000VAO

Part No DSA1001DI2-027.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 25PPM / 27 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344850-DSA1001DI2-027.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-027.0000VAO CAD Model

Description

Microchip Technology's DSA1001DI2-027.0000VAO

Introducing the DSA1001DI2-027.0000VAO, a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer, Microchip Technology. This precision-engineered component is designed to deliver exceptional timing solutions for a wide range of electronic applications.

The DSA1001DI2-027.0000VAO oscillator boasts an impressive frequency of 27 MHz, ensuring high-speed performance for your critical applications. It is characterized by its low jitter and high stability, making it an ideal choice for applications that require precise timing, such as advanced communication systems, high-performance computing, and industrial automation.

This MEMS oscillator comes in a compact 6-SMD, no lead package, which allows for a minimal footprint on the PCB (Printed Circuit Board) and is suitable for surface-mount technology (SMT). The small size of the DSA1001DI2-027.0000VAO does not compromise its robustness or performance, as it is built to withstand the rigors of modern electronic devices.

One of the key advantages of the DSA1001DI2-027.0000VAO is its low power consumption, making it an energy-efficient choice for portable and battery-operated devices. Additionally, it operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Furthermore, the DSA1001DI2-027.0000VAO offers excellent aging characteristics, which means it maintains its accuracy over time, contributing to the longevity and dependability of the end product. It is also designed to meet the stringent requirements of the RoHS (Restriction of Hazardous Substances) directive, which makes it an environmentally friendly option.

Whether you are developing cutting-edge technology or looking to enhance the performance of existing devices, the DSA1001DI2-027.0000VAO from Microchip Technology is a superb choice that combines precision, durability, and energy efficiency. Its advanced features and reliable operation make it a valuable component in any high-performance electronic system.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess