EN
  • EN
  • DE

DSA1001DI2-100.0000VAO

Part No DSA1001DI2-100.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 100 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 16.6mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345129-DSA1001DI2-100.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-100.0000VAO CAD Model

Description

Product Overview: DSA1001DI2-100.0000VAO

The DSA1001DI2-100.0000VAO is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, a leader in the semiconductor industry. This high-performance timing solution is designed to meet the precise clocking needs of modern electronic systems. With its exceptional stability and reliability, the DSA1001DI2-100.0000VAO is an ideal choice for applications requiring accurate frequency control, such as advanced communication systems, high-speed data converters, and portable electronic devices.

Key Features:

  • Frequency Range: This oscillator operates at a fixed frequency of 100.0000 MHz, providing a stable and reliable clock source for your system.
  • Supply Voltage: The device supports a supply voltage (Vdd) of 2.25V to 3.6V, accommodating a range of power supply requirements.
  • Output Type: It features a differential output, which ensures reduced electromagnetic interference (EMI) and improved signal integrity.
  • Package Type: Housed in a compact 6-pad plastic package, the DSA1001DI2-100.0000VAO is designed for surface mount technology (SMT), making it suitable for high-density circuit boards.
  • Temperature Stability: The oscillator maintains consistent performance over an industrial temperature range, ensuring reliability in varying environmental conditions.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, minimizing the use of hazardous substances in electronic equipment.

Applications:

The DSA1001DI2-100.0000VAO is versatile and can be used across a wide range of applications, including:

  • Telecommunication infrastructure
  • Networking equipment (routers, switches, servers)
  • Industrial control systems
  • Test and measurement equipment
  • High-speed data processing
  • Consumer electronics

Quality and Support:

Microchip Technology is committed to providing high-quality products and support. The DSA1001DI2-100.0000VAO is backed by Microchip's assurance of quality, along with a robust technical support network to assist with integration and troubleshooting. For detailed specifications, application notes, and support resources, customers can visit the Microchip Technology website or contact their support team directly.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess