EN
  • EN
  • DE

DSA1001DI3-027.0000TVAO

Part No DSA1001DI3-027.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / 27 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344934-DSA1001DI3-027.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI3-027.0000TVAO CAD Model

Description

Product Overview: DSA1001DI3-027.0000TVAO

Manufacturer: Microchip Technology

Product Category: Timing Solutions

The DSA1001DI3-027.0000TVAO is a high-performance, precision oscillator from Microchip Technology, designed to meet the stringent requirements of modern electronic systems. This timing solution is part of Microchip's comprehensive portfolio of frequency control products, which are renowned for their reliability and accuracy.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 27.0000 MHz, making it suitable for a wide range of applications that require precise timing.
  • Package: Encased in a compact and robust surface-mount package, this product is designed for easy integration into various circuit boards and systems.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, providing compatibility with common logic levels and power supplies in contemporary electronics.
  • Stability: The DSA1001DI3-027.0000TVAO offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Low Jitter: The low phase jitter characteristic of this oscillator makes it an ideal choice for applications where signal integrity is paramount, such as high-speed digital communication, data conversion, and video processing.

Applications

The DSA1001DI3-027.0000TVAO is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Embedded systems

With its precision and reliability, the DSA1001DI3-027.0000TVAO from Microchip Technology is an excellent choice for designers and engineers who require a dependable timing solution. Whether it's for synchronization, data transfer, or signal processing, this oscillator provides the performance needed for today's sophisticated electronic systems.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The DSA1001DI3-027.0000TVAO is backed by Microchip's rigorous testing and quality assurance processes, ensuring that customers receive reliable and consistent performance. Additionally, Microchip provides extensive technical support and documentation, assisting customers in integrating this oscillator into their designs with ease.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess