EN
  • EN
  • DE

DSA1001DL1-025.0000VAO

Part No DSA1001DL1-025.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 50PPM / 25 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344770-DSA1001DL1-025.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL1-025.0000VAO CAD Model

Description

Microchip Technology's DSA1001DL1-025.0000VAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator that provides exceptional timing solutions for a broad range of electronic applications. This device is designed to offer a high level of precision and stability, making it an ideal choice for designers who require reliable frequency control in their digital systems.

Key Features

  • Frequency Range: The DSA1001DL1-025.0000VAO operates at a fixed frequency of 25.0000 MHz, which is suitable for a variety of applications including microprocessors, communication devices, and industrial equipment.
  • Supply Voltage: This component is designed to work with a supply voltage of 1.8V, which helps in conserving power in battery-operated devices.
  • Stability and Precision: With excellent frequency stability and precision, the device ensures reliable operation over a wide temperature range, which is crucial for applications that are sensitive to timing variations.
  • Package Type: It comes in a compact 4-SMD, no lead package, which allows for easy integration into space-constrained designs without compromising performance.
  • Output Type: The oscillator provides a CMOS output, known for its compatibility with most digital logic families, thus offering versatility in design integration.

Applications

The DSA1001DL1-025.0000VAO is well-suited for a wide array of applications, including:

  • Consumer electronics such as wearables, smart home devices, and gaming consoles
  • Telecommunication infrastructure like routers, switches, and base stations
  • Industrial automation and control systems
  • Internet of Things (IoT) devices
  • Automotive electronics requiring precise timing

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The DSA1001DL1-025.0000VAO MEMS oscillator is manufactured to meet the highest industry standards, ensuring consistent performance and longevity in the most demanding environments.

Ordering Information

For those interested in procuring the DSA1001DL1-025.0000VAO, it is available for order through Microchip Technology's distribution network. Detailed specifications, pricing, and support resources can be accessed through the official Microchip Technology website or by contacting their sales representatives.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess