EN
  • EN
  • DE

DSA1001DL2-100.0000TVAO

Part No DSA1001DL2-100.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 100 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344527-DSA1001DL2-100.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-100.0000TVAO CAD Model

Description

Product Overview: DSA1001DL2-100.0000TVAO

The DSA1001DL2-100.0000TVAO is a high-performance, precision oscillator from the renowned manufacturer, Microchip Technology. This compact and reliable component is designed to provide stable and accurate frequency signals, making it an essential part of various electronic applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 100.0000 MHz, offering a stable time base for your circuits.
  • Package: Encased in a robust DL2 package, this device is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving on the PCB.
  • Supply Voltage: It is compatible with a supply voltage of 3.3V, which is a common voltage level in digital systems, ensuring easy integration with most microcontroller-based designs.
  • Output Type: The device provides a HCMOS/TTL compatible output, ensuring compatibility with a wide range of digital circuits.
  • Temperature Stability: The oscillator maintains its performance within a specified temperature range, ensuring reliability across various operating conditions.
  • Low Jitter: Designed to produce a signal with low phase jitter, it is ideal for applications requiring high signal integrity, such as telecommunications and data communications.

Applications

The DSA1001DL2-100.0000TVAO is suitable for a myriad of applications, including but not limited to:

  • Networking equipment such as routers, switches, and modems
  • Wireless communication systems
  • Embedded systems
  • High-speed digital signal processing
  • Precision timing devices
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1001DL2-100.0000TVAO is no exception. Each oscillator is meticulously crafted to meet stringent industry standards, ensuring high reliability and performance for critical applications.

In conclusion, the DSA1001DL2-100.0000TVAO from Microchip Technology is an exceptional choice for designers looking for a stable, precise, and durable frequency control solution. Its compatibility with common voltage levels and digital logic families, along with its low jitter performance, makes it a versatile component for a wide range of electronic systems.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess