EN
  • EN
  • DE

DSA1001DL3-004.0000VAO

Part No DSA1001DL3-004.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 4 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 4 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344629-DSA1001DL3-004.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-004.0000VAO CAD Model

Description

Product Overview: DSA1001DL3-004.0000VAO

The DSA1001DL3-004.0000VAO is a precision-engineered electronic component from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of advanced electronic systems, offering reliability and performance that Microchip Technology's customers have come to expect.

Key Features

  • High Accuracy: The DSA1001DL3-004.0000VAO is built for applications that require precise timing and control, ensuring that systems operate efficiently and effectively.
  • Stability: This component is characterized by its exceptional stability over a range of environmental conditions, making it suitable for use in a variety of settings, from industrial to consumer electronics.
  • Low Power Consumption: In line with Microchip's commitment to energy efficiency, the DSA1001DL3-004.0000VAO is designed to consume minimal power, helping to extend the battery life of portable devices and reduce energy costs in stationary applications.
  • Compact Design: The small footprint of this product allows for integration into space-constrained designs, providing flexibility for system architects and designers.

Applications

The versatility of the DSA1001DL3-004.0000VAO makes it suitable for a wide range of applications. It is commonly used in:

  • Communication systems such as routers, switches, and base stations
  • Consumer electronics, including wearables and smart home devices
  • Industrial control systems where precision timing is critical
  • Automotive electronics that require robust and reliable components
  • Medical devices where accuracy and reliability are paramount

Technical Specifications

The DSA1001DL3-004.0000VAO boasts the following technical specifications:

  • Manufacturer: Microchip Technology
  • Product Category: [Insert Category]
  • RoHS: [Yes/No/Compliant]
  • Package / Case: [Insert Package Type]
  • Frequency: 4.0000 MHz
  • Supply Voltage: [Insert Voltage Range]
  • Operating Temperature Range: [Insert Temperature Range]
  • Output Format: [Insert Output Format]

For more detailed information, including datasheets and purchasing options, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess