EN
  • EN
  • DE

DSA1001DL3-032.7680TVAO

Part No DSA1001DL3-032.7680TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 20PPM / 32.768 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344565-DSA1001DL3-032.7680TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-032.7680TVAO CAD Model

Description

Product Overview: DSA1001DL3-032.7680TVAO

The DSA1001DL3-032.7680TVAO is a precision-engineered electronic component from the renowned manufacturer Microchip Technology. This high-quality product is a testament to Microchip's commitment to delivering exceptional reliability and performance in the field of microcontroller and analog semiconductors.

Key Features

  • Frequency: This component operates at a standard frequency of 32.7680 kHz, which is commonly used for real-time clock applications and in various timing devices.
  • Package: The DSA1001DL3-032.7680TVAO comes in a convenient surface-mount package that allows for easy integration into a wide range of electronic systems.
  • Temperature Stability: It is designed to maintain stable performance over a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • Low Power Consumption: With its focus on energy efficiency, this product is ideal for battery-powered applications, helping to extend the operational lifespan of the device it powers.
  • Voltage Supply: It supports a voltage supply that is within the standard specifications for common electronic circuits, ensuring compatibility with a variety of designs.

Applications

The DSA1001DL3-032.7680TVAO is versatile and can be utilized in a multitude of applications. It is particularly well-suited for:

  • Real-Time Clocks (RTC)
  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Portable Instrumentation

Quality and Support

Microchip Technology is known for its rigorous quality control and robust support infrastructure. Customers who choose the DSA1001DL3-032.7680TVAO can rest assured they are getting a product that meets the highest standards of quality and reliability. Additionally, Microchip provides extensive technical support and documentation, ensuring that designers and engineers can implement the component with confidence and receive assistance when needed.

For detailed technical specifications, application notes, and support resources, please refer to the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess