EN
  • EN
  • DE

DSA1101BA3-008.9120TVAO

Part No DSA1101BA3-008.9120TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-12 / 8.912 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 8.912 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344834-DSA1101BA3-008.9120TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101BA3-008.9120TVAO CAD Model

Description

The DSA1101BA3-008.9120TVAO is a high-performance, precision integrated circuit product from Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to a wide range of applications that demand reliability, efficiency, and accuracy.

Key Features

  • Frequency Precision: The device offers a precise frequency specification, ensuring stable and accurate operations for critical applications.
  • Temperature Variance Optimization: It is engineered to perform consistently across a range of temperatures, making it suitable for environments that experience temperature fluctuations.
  • Robust Design: Microchip Technology's commitment to quality means this product is built to withstand the rigors of demanding industrial applications.
  • Application Versatility: The DSA1101BA3-008.9120TVAO can be integrated into various electronic systems, including telecommunications, automotive, and embedded control systems.

Technical Specifications

Parameter Value Manufacturer Microchip Technology Product Category Integrated Circuit Mounting Style SMD/SMT Package / Case Specific to Model Operating Temperature Range Specified by Manufacturer Frequency 8.9120 MHz

Applications

The DSA1101BA3-008.9120TVAO is an excellent choice for designers looking for a reliable frequency management solution. It is ideal for use in precision timing applications, such as in GPS systems, network timing protocols, and high-speed data communication systems. Its robust design also makes it suitable for industrial and automotive environments where precision and durability are paramount.

Ordering and Availability

For pricing, availability, and ordering information, please contact Microchip Technology or an authorized distributor. Ensure that you reference the exact product code DSA1101BA3-008.9120TVAO to get the correct product specifications for your application needs.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess