EN
  • EN
  • DE

DSA1101CL2-033.3300VAO

Part No DSA1101CL2-033.3300VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 33.33 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 33.33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344790-DSA1101CL2-033.3300VAO
Ultra Librarian 3D Model Ultra Librarian DSA1101CL2-033.3300VAO CAD Model

Description

Microchip Technology's DSA1101CL2-033.3300VAO: A High-Precision Oscillator

The DSA1101CL2-033.3300VAO from Microchip Technology is a state-of-the-art, high-precision oscillator that delivers exceptional performance for a wide range of applications. This product is designed to meet the needs of industries requiring high stability and accuracy in frequency control, such as telecommunications, networking, and military systems.

Key Features:

  • Frequency Stability: The DSA1101CL2-033.3300VAO offers a frequency stability that is highly precise, ensuring consistent performance and reliability for critical applications.
  • Low Phase Noise: With its low phase noise characteristics, this oscillator provides a clean signal that enhances the performance of RF and digital systems.
  • Wide Temperature Range: It operates effectively across a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • Voltage Controlled Crystal Oscillator (VCXO): The device includes a VCXO function, allowing for fine-tuning and adjustment of the frequency with an applied voltage, which is essential for phase-locked loop (PLL) applications.
  • Compact Package: The DSA1101CL2-033.3300VAO comes in a compact, surface-mount package that is easy to integrate into various electronic assemblies.

Applications:

The DSA1101CL2-033.3300VAO is ideal for use in:

  • High-speed data communications
  • Wireless infrastructure
  • GPS systems
  • Test and measurement equipment
  • Satellite communications
  • Professional audio equipment

Technical Specifications:

  • Frequency: 33.3300 MHz
  • Supply Voltage: 3.3 V
  • Output Waveform: HCMOS
  • Package: CL2

Microchip Technology's DSA1101CL2-033.3300VAO oscillator is a testament to the company's commitment to providing high-quality frequency control solutions. Its precision, reliability, and versatility make it an excellent choice for professionals looking for top-tier oscillator performance.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess