EN
  • EN
  • DE

DSA1101DA2-020.0000VAO

Part No DSA1101DA2-020.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-12 / 20 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344746-DSA1101DA2-020.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1101DA2-020.0000VAO CAD Model

Description

Product Overview: DSA1101DA2-020.0000VAO

The DSA1101DA2-020.0000VAO is a cutting-edge oscillator component manufactured by Microchip Technology, a leader in the semiconductor industry. This product is designed for high-precision applications where stable and accurate frequency control is paramount. The DSA1101DA2-020.0000VAO is part of Microchip's extensive range of timing solutions that cater to a wide array of electronic devices and systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 20.0000 MHz, providing a stable timing solution for your circuit.
  • Package: It comes in a compact surface-mount package, making it suitable for space-constrained applications.
  • Supply Voltage: The component is designed to work with a supply voltage that is suitable for various electronic devices, ensuring compatibility and flexibility in design.
  • Temperature Stability: The oscillator maintains its performance across a wide temperature range, ensuring reliability in various operating conditions.
  • Low Phase Noise: With its low phase noise characteristics, the DSA1101DA2-020.0000VAO is ideal for applications that require a clean signal with minimal jitter.

Applications

The DSA1101DA2-020.0000VAO is versatile and can be used in multiple applications, including but not limited to:

  • Telecommunications systems
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Test and measurement instruments
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSA1101DA2-020.0000VAO is no exception. This product is built to the highest standards and undergoes rigorous testing to ensure it meets the stringent requirements of the industry. Users can trust the reliability and performance of this oscillator to maintain the integrity of their electronic systems.

Support and Resources

Microchip Technology provides comprehensive technical support and resources for the DSA1101DA2-020.0000VAO. Designers can access datasheets, reference designs, and application notes to facilitate the integration of this oscillator into their projects. Additionally, Microchip's customer service team is available to assist with any inquiries or technical assistance required.

For those seeking a reliable and precise timing solution, the DSA1101DA2-020.0000VAO from Microchip Technology is an excellent choice that combines performance with the quality assurance of a respected industry leader.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess