EN
  • EN
  • DE

DSA1103CL2-100.0000TVAO

Part No DSA1103CL2-100.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 100 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1103
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1103
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344985-DSA1103CL2-100.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1103CL2-100.0000TVAO CAD Model

Description

Product Overview: DSA1103CL2-100.0000TVAO

Manufacturer: Microchip Technology

The DSA1103CL2-100.0000TVAO is a high-precision, low-jitter MEMS oscillator from Microchip Technology, designed to meet the demanding requirements of modern electronic systems. This oscillator is part of Microchip's extensive range of timing solutions that provide reliable and stable clock signals for a variety of applications, including networking, telecommunications, and industrial markets.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 100.0000 MHz, offering a stable and accurate timing solution for high-speed digital systems.
  • Supply Voltage: It is designed to work with a supply voltage of 2.5V to 3.3V, making it versatile for use in various circuit designs.
  • Output Type: The DSA1103CL2-100.0000TVAO provides a CMOS/LVPECL output, ensuring compatibility with a wide range of digital ICs.
  • Packaging: This product comes in a compact CL2 package, which is surface-mountable and suitable for automated PCB assembly processes.
  • Temperature Stability: The oscillator maintains its performance over an industrial temperature range, ensuring reliable operation under varying environmental conditions.
  • Low Jitter: With its low phase jitter, the DSA1103CL2-100.0000TVAO is ideal for applications requiring high signal integrity, such as high-speed data communications and advanced computing systems.

Applications

The DSA1103CL2-100.0000TVAO is designed for use in a broad range of applications that require precise and stable clock signals. Some of the typical applications include:

  • Networking equipment like routers, switches, and network interface cards
  • Data center infrastructure and high-performance servers
  • Telecommunications systems including base stations and backhaul equipment
  • Industrial control systems and automation
  • Test and measurement equipment

Microchip Technology's commitment to quality and performance is evident in the DSA1103CL2-100.0000TVAO, making it a smart choice for designers and engineers looking for a reliable timing solution. With its combination of features, this oscillator is engineered to enhance the performance and stability of your electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess