EN
  • EN
  • DE

DSA1121DA2-020.0000TVAO

Part No DSA1121DA2-020.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTOMOTIVE SMD / 20 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1121
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345018-DSA1121DA2-020.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1121DA2-020.0000TVAO CAD Model

Description

Microchip Technology's Product DSA1121DA2-020.0000TVAO Overview

The DSA1121DA2-020.0000TVAO is a state-of-the-art microcontroller unit (MCU) offered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronics, providing a perfect blend of power efficiency, processing capabilities, and integration to facilitate a wide range of applications.

Key Features

  • High-Performance Core: At the heart of the DSA1121DA2-020.0000TVAO lies a high-speed processing core capable of delivering exceptional computational power, making it suitable for complex algorithms and real-time processing tasks.
  • Low Power Consumption: Despite its high performance, this MCU is engineered for efficiency. It offers various power-saving modes, ensuring optimal power management for battery-powered and energy-sensitive applications.
  • Advanced Peripherals: The device boasts an array of built-in peripherals, including communication interfaces, analog-to-digital converters (ADCs), and timers, which provide developers with the flexibility to create multifunctional systems without the need for additional components.
  • Robust Security Features: With the increasing need for secure systems, the DSA1121DA2-020.0000TVAO integrates advanced security features to protect against unauthorized access and ensure data integrity.
  • Programmable I/O: A generous number of programmable input/output pins are available, allowing for customizable connectivity and interface with external devices, sensors, and actuators.
  • Wide Operating Temperature Range: This MCU is built to withstand extreme environmental conditions, making it an ideal choice for industrial and automotive applications.

Applications

The versatility of the DSA1121DA2-020.0000TVAO makes it an excellent choice for various applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Medical Devices
  • Smart Home Automation

Conclusion

Microchip Technology's DSA1121DA2-020.0000TVAO MCU is a testament to the company's commitment to providing advanced solutions that meet the evolving needs of the electronics industry. With its powerful core, energy efficiency, and robust set of features, this product stands out as an ideal choice for developers looking to create sophisticated and reliable systems across a multitude of sectors.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess