EN
  • EN
  • DE

DSA1123CL2-100.0000VAO

Part No DSA1123CL2-100.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 2.5X2. / 100 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1123
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1123
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344873-DSA1123CL2-100.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1123CL2-100.0000VAO CAD Model

Description

Product Overview: DSA1123CL2-100.0000VAO

Microchip Technology's DSA1123CL2-100.0000VAO is a state-of-the-art, precision oscillator designed to meet the demanding requirements of modern electronic systems. This product offers a stable and reliable frequency source, making it an ideal choice for applications that require accurate timing solutions.

Key Features

  • Frequency: The DSA1123CL2-100.0000VAO operates at a fixed frequency of 100.0000 MHz, providing a high level of precision for critical timing functions.
  • Package: This component comes in a compact, surface-mountable package, allowing for efficient use of PCB space and ease of integration into various circuit designs.
  • Supply Voltage: It is designed to work with a supply voltage that ensures optimal performance while maintaining power efficiency.
  • Temperature Stability: The oscillator is engineered to perform consistently over a wide range of temperatures, making it suitable for use in environments with varying thermal conditions.
  • Low Phase Noise: With its low phase noise characteristics, the DSA1123CL2-100.0000VAO is perfect for applications that require minimal signal interference and high signal integrity.
  • Output Type: The device provides a clean and stable voltage-controlled oscillator (VCXO) output, which is crucial for maintaining the integrity of the transmitted signal.
  • RoHS Compliant: Microchip Technology ensures that this product is compliant with the Restriction of Hazardous Substances (RoHS) directive, highlighting the company's commitment to environmental responsibility.

Applications

The DSA1123CL2-100.0000VAO is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications systems
  • Networking equipment
  • Server and storage platforms
  • Industrial controls
  • Test and measurement instruments
  • High-speed data converters

Microchip Technology's commitment to quality and performance is evident in the DSA1123CL2-100.0000VAO, making it a reliable choice for designers and engineers looking for a high-performance timing solution.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess