EN
  • EN
  • DE

DSA2311KA1-R0075VAO

Part No DSA2311KA1-R0075VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-125C 5 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 20MHz
Frequency - Output 2 15MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344719-DSA2311KA1-R0075VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA1-R0075VAO CAD Model

Description

Introducing the DSA2311KA1-R0075VAO from Microchip Technology

Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the DSA2311KA1-R0075VAO, a state-of-the-art semiconductor product designed for high-performance applications. This product is engineered to meet the rigorous demands of modern electronic systems, offering reliability, efficiency, and precision.

Key Features

  • High Reliability: The DSA2311KA1-R0075VAO is built to withstand tough conditions and provide consistent performance, making it ideal for critical applications where failure is not an option.
  • Efficient Power Management: This device is designed for optimal power consumption, ensuring energy efficiency and longer battery life in portable applications.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the DSA2311KA1-R0075VAO offers superior performance and integration capabilities.

Applications

The versatility of the DSA2311KA1-R0075VAO makes it suitable for a wide range of applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Product Specifications

The DSA2311KA1-R0075VAO comes with the following specifications:

  • Package: The device is available in a robust package that ensures durability and ease of integration into various circuit designs.
  • Performance: With high-speed operation and low power consumption, this product delivers exceptional performance for the most demanding tasks.
  • Quality Assurance: As with all Microchip products, the DSA2311KA1-R0075VAO undergoes rigorous testing to ensure it meets the highest quality standards.

Support and Resources

Microchip Technology provides comprehensive support for the DSA2311KA1-R0075VAO, including technical documentation, development tools, and a dedicated support team to assist with any questions or issues. Customers can access a wealth of resources to facilitate the integration of this product into their projects.

With its advanced features and reliable performance, the DSA2311KA1-R0075VAO from Microchip Technology represents an excellent choice for designers seeking to enhance their systems with a high-quality semiconductor solution.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess