EN
  • EN
  • DE

DSA2311KA2-R0015VAO

Part No DSA2311KA2-R0015VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-125C 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz
Frequency - Output 2 25MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344563-DSA2311KA2-R0015VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA2-R0015VAO CAD Model

Description

Microchip Technology's DSA2311KA2-R0015VAO: A High-Performance Solution

The DSA2311KA2-R0015VAO is a cutting-edge product from Microchip Technology, renowned for its commitment to innovation and quality in the field of microcontroller and analog semiconductors. This particular component is designed to meet the demanding requirements of modern electronic applications, providing reliability and efficiency in a compact form factor.

Key Features

  • High Precision: The DSA2311KA2-R0015VAO is built for applications where accuracy is paramount, ensuring that performance is consistent and dependable.
  • Low Power Consumption: With energy efficiency in mind, this device operates with minimal power, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Performance: Engineered to withstand challenging conditions, this product maintains its functionality in a wide range of environmental settings.
  • Integration: The component is designed for easy integration into various systems, providing a seamless user experience and reducing development time.

Applications

The versatility of the DSA2311KA2-R0015VAO allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial controls
  • Power management systems
  • Communication devices
  • Consumer electronics

Technical Specifications

Microchip Technology ensures that the DSA2311KA2-R0015VAO meets the highest standards of technical excellence. Some of its key specifications include:

  • Package Type: Known for its compact and reliable packaging, this product is delivered in a form that ensures protection and longevity.
  • Temperature Range: It operates effectively across a broad temperature range, confirming its suitability for various climates and conditions.
  • Quality Assurance: Like all Microchip products, this device is subject to rigorous testing and quality control measures, ensuring that each unit performs to the highest standards.

Whether you are developing the next generation of automotive technology, refining industrial automation, or innovating within consumer electronics, the DSA2311KA2-R0015VAO from Microchip Technology is a reliable choice that won't disappoint. By choosing this product, you are investing in quality, performance, and the backing of a leader in semiconductor solutions.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess