EN
  • EN
  • DE

DSA400-1111Q0169KI2VAO

Part No DSA400-1111Q0169KI2VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / LVCMOS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tube
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 25MHz
Frequency - Output 2 50MHz
Frequency - Output 3 50MHz
Frequency - Output 4 25MHz
Function Enable/Disable (Reprogrammable)
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 56mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 72
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345070-DSA400-1111Q0169KI2VAO
Ultra Librarian 3D Model Ultra Librarian DSA400-1111Q0169KI2VAO CAD Model

Description

Microchip Technology's DSA400-1111Q0169KI2VAO

The DSA400-1111Q0169KI2VAO is a cutting-edge semiconductor product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide array of applications, ranging from automotive to industrial, communication, and consumer electronics. With its robust design and high reliability, it is an ideal choice for designers looking for a high-performance solution.

At the core of the DSA400-1111Q0169KI2VAO is an advanced silicon architecture that provides a seamless interface for a variety of electronic applications. The product is built to ensure maximum efficiency and is characterized by its low power consumption, making it suitable for energy-sensitive projects. It also features a high level of integration, which minimizes the need for additional components and reduces the overall system cost.

The DSA400-1111Q0169KI2VAO boasts a wide operating temperature range, ensuring its reliability and performance under extreme conditions. This makes it particularly well-suited for industrial and automotive environments where temperature fluctuations are common. Additionally, it is designed to meet rigorous quality and performance standards, ensuring that it meets the exacting requirements of the most demanding applications.

Microchip Technology has equipped the DSA400-1111Q0169KI2VAO with a suite of advanced features, including robust security protocols to protect against unauthorized access and tampering. This is essential for applications where data integrity and security are paramount. Furthermore, the product is backed by Microchip's world-class technical support and documentation, which provides designers with the resources they need to accelerate their time-to-market.

In summary, the DSA400-1111Q0169KI2VAO from Microchip Technology is a versatile and reliable component that offers high performance, integration, and security. Whether deployed in automotive systems, industrial controls, communication infrastructure, or consumer devices, this product delivers the quality and innovation that have become synonymous with Microchip Technology.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess