EN
  • EN
  • DE

DSA400-3333Q0001KI2TVAO

Part No DSA400-3333Q0001KI2TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 100MHz
Frequency - Output 2 100MHz
Frequency - Output 3 100MHz
Frequency - Output 4 100MHz
Function Enable/Disable (Reprogrammable)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 48mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345174-DSA400-3333Q0001KI2TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-3333Q0001KI2TVAO CAD Model

Description

The DSA400-3333Q0001KI2TVAO is a state-of-the-art integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular device is designed to cater to a wide range of applications, offering both versatility and reliability for designers and engineers in the electronics industry.

Key Features:

  • High Performance: The DSA400-3333Q0001KI2TVAO is built to deliver top-notch performance, ensuring that systems operate efficiently and effectively.
  • Low Power Consumption: With energy efficiency in mind, this device is engineered to consume minimal power, which is crucial for battery-operated devices and applications where power conservation is a priority.
  • Durability: Constructed with robust materials, the product is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: The small footprint of the DSA400-3333Q0001KI2TVAO makes it an ideal choice for applications where space is at a premium, without compromising on functionality or performance.
  • Advanced Technology: Incorporating the latest in semiconductor technology, this Microchip device ensures compatibility with modern high-speed interfaces and protocols.

Applications:

The versatility of the DSA400-3333Q0001KI2TVAO allows it to be used in a diverse array of applications, including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Healthcare devices

Quality and Support:

Microchip Technology is committed to providing quality products and exceptional support. The DSA400-3333Q0001KI2TVAO is backed by rigorous testing and validation processes to ensure it meets the high standards expected by the industry. Additionally, customers can access comprehensive technical support and resources to assist with design, implementation, and troubleshooting.

For further information, specifications, and detailed product documentation, interested parties are encouraged to visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess