EN
  • EN
  • DE

DSA400-3333Q0172KI1VAO

Part No DSA400-3333Q0172KI1VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tube
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 156.25MHz
Frequency - Output 2 156.25MHz
Frequency - Output 3 156.25MHz
Frequency - Output 4 156.25MHz
Function Enable/Disable (Reprogrammable)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 48mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 72
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345188-DSA400-3333Q0172KI1VAO
Ultra Librarian 3D Model Ultra Librarian DSA400-3333Q0172KI1VAO CAD Model

Description

The DSA400-3333Q0172KI1VAO is a state-of-the-art microcontroller unit (MCU) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the advanced needs of modern embedded systems, offering a perfect blend of power efficiency, performance, and reliability.

Key Features

  • High-Performance Core: At the heart of the DSA400-3333Q0172KI1VAO lies a powerful core that is capable of handling complex computations and tasks efficiently, ensuring smooth operation for applications that demand high-speed processing.
  • Advanced Memory Capabilities: With an ample amount of integrated memory, this MCU facilitates quick data access and storage, making it ideal for applications that require fast and reliable data manipulation.
  • Robust I/O Options: A variety of input/output options are available, providing flexibility in connecting to other peripherals and modules. This ensures that the DSA400-3333Q0172KI1VAO can be easily integrated into a wide range of electronic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the product is optimized for low power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Security Features: Microchip Technology understands the importance of data security, which is why the DSA400-3333Q0172KI1VAO is equipped with advanced security features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the DSA400-3333Q0172KI1VAO makes it an excellent choice for a wide array of applications, including but not limited to industrial control systems, automotive electronics, Internet of Things (IoT) devices, and complex consumer electronics. Its robust architecture allows it to perform reliably in environments that require precision and durability.

Technical Specifications

Parameter Value
Product Category Microcontrollers
Manufacturer Microchip Technology
Mounting Style SMD/SMT
Package / Case QFN-EP
Core 32-bit
Operating Supply Voltage Typical values as per datasheet

For detailed specifications, datasheets, and additional resources, customers are encouraged to visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Lowest to $9.3844
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
Lowest to $1.4079
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess