EN
  • EN
  • DE

DSA6011JI1B-008.0000TVAO

Part No DSA6011JI1B-008.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 8 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA60XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345079-DSA6011JI1B-008.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6011JI1B-008.0000TVAO CAD Model

Description

Microchip Technology's DSA6011JI1B-008.0000TVAO Product Overview

The DSA6011JI1B-008.0000TVAO is a high-performance, precision integrated circuit from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to a wide range of applications, including industrial, automotive, consumer electronics, and communication systems, where reliable and efficient performance is paramount.

Key Features

  • Frequency Range: The device operates at a stable frequency of 8.0000 MHz, which is ideal for timing-critical applications.
  • Supply Voltage: It is designed to work with a supply voltage that suits standard industry requirements, ensuring compatibility with a variety of circuit designs.
  • Temperature Stability: The DSA6011JI1B-008.0000TVAO is engineered to maintain its performance over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Packaging: This product comes in a robust package that safeguards the internal circuitry while allowing for efficient heat dissipation and ease of integration into existing systems.
  • Quality and Reliability: As with all Microchip Technology products, this device is built to meet high standards of quality and reliability, ensuring long-term performance and reducing the need for maintenance or replacements.

Applications

The versatility of the DSA6011JI1B-008.0000TVAO makes it an excellent choice for a multitude of applications. It can be used in:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronic devices
  • Communication infrastructure
  • Networking equipment
  • High-precision timing devices

Why Choose Microchip Technology's DSA6011JI1B-008.0000TVAO?

Microchip Technology is renowned for its commitment to innovation and quality. The DSA6011JI1B-008.0000TVAO is a testament to this, offering a blend of precision, durability, and versatility. Whether you're developing advanced industrial machinery or consumer gadgets, this product provides a reliable foundation for your timing requirements. With Microchip's support and extensive resources, customers can integrate this component into their designs with confidence, benefiting from the company's expertise in microcontroller and analog technology.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess