EN
  • EN
  • DE

DSA6011JI1B-008.0000VAO

Part No DSA6011JI1B-008.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 8 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA60XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345181-DSA6011JI1B-008.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6011JI1B-008.0000VAO CAD Model

Description

The DSA6011JI1B-008.0000VAO is a cutting-edge oscillator module from Microchip Technology, a leading manufacturer in the semiconductor and microcontroller industry. This highly precise and stable timing solution is designed to meet the rigorous demands of modern electronic applications.

Key Features

  • Frequency: The oscillator operates at a frequency of 8.0000 MHz, providing a reliable clock source for high-speed digital systems.
  • Package: It comes in a compact, surface-mountable package, which allows for easy integration into a wide range of electronic assemblies.
  • Supply Voltage: The device supports a supply voltage that is suitable for common logic levels, ensuring compatibility with a variety of circuits.
  • Stability: This oscillator boasts excellent frequency stability, making it an ideal choice for applications where precision timing is critical.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliable performance in diverse operating conditions.

Applications

The DSA6011JI1B-008.0000VAO is versatile and can be used in a multitude of applications, including but not limited to:

  • Telecommunications systems
  • Embedded systems
  • Industrial controls
  • Networking equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSA6011JI1B-008.0000VAO oscillator is manufactured under strict quality control standards, ensuring that each unit meets Microchip's high performance and longevity criteria. This product is suitable for engineers and designers looking for a reliable timing solution that can withstand the test of time and operate under various environmental conditions.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources for the DSA6011JI1B-008.0000VAO. Customers can access datasheets, application notes, and design guides to facilitate the integration of the oscillator into their projects. Additionally, Microchip's customer service and technical support teams are available to assist with any questions or issues that may arise.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess