EN
  • EN
  • DE

DSA6021JA2B-01ARVAO

Part No DSA6021JA2B-01ARVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, LOW / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA60XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 80MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Base Product Number DSA6021
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344507-DSA6021JA2B-01ARVAO
Ultra Librarian 3D Model Ultra Librarian DSA6021JA2B-01ARVAO CAD Model

Description

Product Overview: DSA6021JA2B-01ARVAO by Microchip Technology

Microchip Technology's DSA6021JA2B-01ARVAO is a state-of-the-art integrated circuit designed for high-performance applications. This product is part of Microchip's renowned digital signal controller (DSC) family, which combines the features of microcontrollers (MCUs) with the capabilities of digital signal processors (DSPs) to deliver an optimal balance of processing power and efficiency.

The DSA6021JA2B-01ARVAO is crafted to cater to the needs of complex and demanding applications such as industrial control systems, automotive electronics, communication devices, and power management solutions. It is engineered to provide a versatile platform that can handle multiple tasks simultaneously without compromising on speed or reliability.

Key Features:

  • High-Performance Digital Signal Controller (DSC)
  • Advanced MCU features with DSP capabilities
  • Optimized for control-oriented applications
  • Robust architecture for reliable operation
  • Enhanced computational abilities
  • Flexible interfacing options
  • Low-power consumption for energy-efficient designs

The DSA6021JA2B-01ARVAO boasts a robust architecture that ensures reliable operation even in the most challenging environments. Its enhanced computational abilities make it ideal for processing complex algorithms quickly and efficiently. The device also offers a range of flexible interfacing options, allowing for seamless integration with various peripherals and external modules.

One of the standout features of the DSA6021JA2B-01ARVAO is its low-power consumption. This characteristic makes it an excellent choice for designs that require energy efficiency without sacrificing performance. The DSC's power management capabilities ensure that it can operate at optimal levels, reducing the overall power footprint of the system it's embedded in.

In conclusion, the DSA60221JA2B-01ARVAO from Microchip Technology is a sophisticated and versatile component that combines the best of both worlds: the simplicity of MCUs and the power of DSPs. Whether it's for industrial automation, automotive systems, or power-efficient communication devices, this product is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess