EN
  • EN
  • DE

DSA6101JI2B-018.4320VAO

Part No DSA6101JI2B-018.4320VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / 18.432 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 18.432 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6101
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344933-DSA6101JI2B-018.4320VAO
Ultra Librarian 3D Model Ultra Librarian DSA6101JI2B-018.4320VAO CAD Model

Description

The DSA6101JI2B-018.4320VAO is a high-performance, precision oscillator module from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This state-of-the-art component is designed to meet the demanding requirements of today's advanced electronic systems, providing stability and reliability for a wide range of applications.

Key Features

  • Frequency: The oscillator operates at a frequency of 18.4320 MHz, a common clock frequency used in digital systems, ensuring compatibility with a wide range of microcontrollers and digital signal processors.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it suitable for low-power applications and compatible with modern digital systems.
  • Output Type: This product offers a HCMOS/TTL compatible output, ensuring easy interfacing with most logic families without the need for additional level-shifting components.
  • Temperature Stability: The DSA6101JI2B-018.4320VAO offers excellent temperature stability, ensuring consistent performance across its specified operating temperature range.
  • Package: Packaged in a compact, industry-standard surface-mount package, this oscillator is designed for easy integration into a variety of circuit boards and electronic assemblies.

Applications

The versatility of the DSA6101JI2B-018.4320VAO makes it ideal for a broad spectrum of applications, including:

  • Telecommunication systems
  • Embedded systems
  • Industrial controls
  • Networking equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The DSA6101JI2B-018.4320VAO is no exception, with rigorous testing and quality control measures in place to ensure it meets the high standards expected from Microchip products. Customers can rely on this oscillator for consistent performance and long-term durability.

Ordering Information

For detailed product specifications, pricing, and ordering information, please visit the Microchip Technology website or contact an authorized Microchip distributor. The DSA6101JI2B-018.4320VAO is available for order now and can be shipped promptly to meet the needs of your project.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess