EN
  • EN
  • DE

DSA6101JL3B-027.0000TVAO

Part No DSA6101JL3B-027.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 27 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6101
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344964-DSA6101JL3B-027.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6101JL3B-027.0000TVAO CAD Model

Description

Product Overview: DSA6101JL3B-027.0000TVAO

Manufacturer: Microchip Technology

Microchip Technology's DSA6101JL3B-027.0000TVAO is a cutting-edge, high-performance integrated circuit designed for precision applications requiring stable and reliable frequency management. This product is part of Microchip's extensive portfolio of timing solutions that cater to a wide range of industrial, automotive, and consumer electronics markets.

Key Features

  • Frequency: The device boasts a precise frequency of 27.0000 MHz, making it ideal for applications that demand high accuracy and stability.
  • Package: Encased in a compact, surface-mount package, the DSA6101JL3B-027.0000TVAO is designed for space-constrained applications while providing robust performance.
  • Temperature Stability: It operates reliably over a broad temperature range, ensuring consistent performance across diverse operating conditions.
  • Supply Voltage: The component is engineered to work with a standard supply voltage, facilitating easy integration into various circuit designs without the need for additional voltage regulation components.
  • Low Jitter: The low jitter characteristic of this device is critical for maintaining signal integrity, particularly in digital communication systems, high-speed data transfers, and sensitive instrumentation.

Applications

The DSA6101JL3B-027.0000TVAO is versatile and can be employed in a multitude of applications. It is especially suitable for:

  • High-speed digital networks
  • Wireless communication systems
  • Consumer electronics
  • Industrial automation and control systems
  • Automotive electronics
  • Embedded systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSA6101JL3B-027.0000TVAO is manufactured under stringent quality control processes, ensuring it meets the high standards expected from a leading semiconductor provider. Customers can trust this product for their critical applications where failure is not an option.

Support and Resources

Microchip Technology provides comprehensive technical support and resources for the DSA6101JL3B-027.0000TVAO, including datasheets, application notes, and design tools. This ensures designers can rapidly integrate the device into their projects with confidence and support at every step.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess