EN
  • EN
  • DE

DSA6102JA2B-016.0000VAO

Part No DSA6102JA2B-016.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LOW PWR SMD / 16 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Base Product Number DSA6102
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345001-DSA6102JA2B-016.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6102JA2B-016.0000VAO CAD Model

Description

Product Overview

Introducing the DSA6102JA2B-016.0000VAO, a precision oscillator from Microchip Technology, designed to meet the demanding requirements of modern electronic systems. This high-performance component is part of Microchip's extensive range of timing solutions, engineered to provide reliable and accurate frequency control across a variety of applications.

Key Features

  • Frequency Range: The DSA6102JA2B-016.0000VAO operates at a stable frequency of 16.0000 MHz, making it suitable for a wide array of applications that require precise timing, such as telecommunications, IoT devices, and embedded systems.
  • Supply Voltage: This oscillator is designed to work with a supply voltage of 3.3V, which is a common voltage level in many electronic circuits, ensuring compatibility with a variety of system designs.
  • Output Type: It features a CMOS output, which is known for its high noise immunity and low power consumption, contributing to the overall efficiency of the system it is integrated into.
  • Package: The device comes in a compact surface-mount package, which allows for space-saving on PCBs and is ideal for densely packed electronic assemblies.
  • Temperature Stability: The oscillator maintains its performance across a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • RoHS Compliant: In line with modern environmental standards, the DSA6102JA2B-016.0000VAO is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Applications

The DSA6102JA2B-016.0000VAO is versatile and can be used in a multitude of applications where timekeeping accuracy is paramount. It is particularly well-suited for:

  • Wireless communications systems
  • GPS receivers
  • Industrial controls
  • High-speed data transfer interfaces
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA6102JA2B-016.0000VAO is no exception. Each oscillator is manufactured to the highest standards to ensure it meets Microchip's stringent reliability criteria, providing peace of mind for designers and manufacturers alike.

Whether you are developing cutting-edge technology or maintaining existing systems, the DSA6102JA2B-016.0000VAO offers the performance and reliability you need to keep your applications running smoothly.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess