EN
  • EN
  • DE

DSA6311JL3AB-054.0000VAO

Part No DSA6311JL3AB-054.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 3.2X2. / 54 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA63XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 54 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6311
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344875-DSA6311JL3AB-054.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6311JL3AB-054.0000VAO CAD Model

Description

Microchip Technology's DSA6311JL3AB-054.0000VAO Precision Oscillator

The DSA6311JL3AB-054.0000VAO is a state-of-the-art precision oscillator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance product is tailored for applications that demand a high degree of accuracy, stability, and reliability in frequency control. It is an ideal component for use in telecommunications, networking, and data communication systems where precise timing is crucial.

Key Features

  • Frequency Precision: The oscillator operates at a fixed frequency of 54.0000 MHz, providing a stable and accurate clock signal that is essential for high-speed digital systems.
  • Low Phase Noise: Designed with low phase noise characteristics, it ensures minimal signal interference, which is critical for applications such as RF communication and high-speed data transfer.
  • Temperature Stability: The DSA6311JL3AB-054.0000VAO offers excellent temperature stability, maintaining its performance across a wide range of operating temperatures. This makes it suitable for use in environments with varying thermal conditions.
  • Supply Voltage: It operates on a standard supply voltage, making it compatible with a variety of circuits without the need for additional voltage regulation components.
  • Form Factor: The oscillator comes in a compact package, allowing for easy integration into space-constrained designs without compromising on performance.
  • Long-term Reliability: Microchip Technology's commitment to quality ensures that the DSA6311JL3AB-054.0000VAO is built for long-term reliability, reducing maintenance and replacement costs over the product's lifespan.

Applications

The DSA6311JL3AB-054.0000VAO is versatile and can be used in a variety of applications, including:

  • High-speed digital signal processing
  • Wireless infrastructure and cellular base stations
  • Fiber-optic networking equipment
  • Industrial and medical electronics
  • Satellite and aerospace systems

With its precision and robust design, the DSA6311JL3AB-054.0000VAO from Microchip Technology is an exemplary choice for designers and engineers looking to enhance the performance and reliability of their systems. It embodies the innovation and quality that Microchip Technology is known for, making it a top selection for any application requiring precise frequency control.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess