EN
  • EN
  • DE

DSA6331JA2GB-025.0000VAO

Part No DSA6331JA2GB-025.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM OSC. FOR AUTO., / 25 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth -0.25%, Down Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6331
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344502-DSA6331JA2GB-025.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6331JA2GB-025.0000VAO CAD Model

Description

Microchip Technology's DSA6331JA2GB-025.0000VAO Overview

The DSA6331JA2GB-025.0000VAO is a cutting-edge, high-performance MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to deliver exceptional stability and precision for a wide range of electronic applications. This product stands out for its compact size, low power consumption, and robust performance that can withstand harsh environmental conditions, making it an ideal choice for industrial, automotive, and telecommunications applications.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 25.0000 MHz, providing a stable and reliable clock source for your devices.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, ensuring compatibility with most modern electronic systems.
  • Output Type: The DSA6331JA2GB-025.0000VAO features a CMOS output, known for its high noise immunity and low power dissipation.
  • Temperature Stability: This oscillator maintains stable performance over a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Packaging: It comes in a compact, surface-mount 6-SMD, no lead package that allows for efficient space utilization on printed circuit boards.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in electronics.

Applications

The versatility of the DSA6331JA2GB-025.0000VAO makes it suitable for a broad array of applications, including but not limited to:

  • High-speed digital signal processing
  • Networking equipment such as routers and switches
  • Wireless communication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSA6331JA2GB-025.0000VAO is no exception. This oscillator is rigorously tested to meet stringent industry standards, ensuring optimal performance and longevity for your critical applications.

Ordering Information

For those interested in integrating this high-quality oscillator into their systems, the DSA6331JA2GB-025.0000VAO can be ordered directly from Microchip Technology or through authorized distributors. Detailed datasheets and technical support are available to assist with product integration and to ensure the best possible application outcomes.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess